multicomp PRO D Sub Backshell, Size Da, Metal; Product Range Multicomp Pro SPC15004

Description
D SUB BACKSHELL, SIZE DA, METAL; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:Metal Body; Accessory Type:Backshell; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
D SUB BACKSHELL, SIZE DA, METAL; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:Metal Body; Accessory Type:Backshell; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Da, Metal; Product Range Multicomp Pro - 80K5413 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Da, Metal; Product Range Multicomp Pro
80K5413
D Sub Backshell, Size Da, Metal; Product Range Multicomp Pro 80K5413
D SUB BACKSHELL, SIZE DA, METAL; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:Metal Body; Accessory Type:Backshell; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DA, METAL; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:Metal Body; Accessory Type:Backshell; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5413
Product Name D Sub Backshell, Size Da, Metal; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details