multicomp PRO D Sub Cover, Size De, Zinc Alloy; Product Range Multicomp Pro SPC15003

Description
D SUB COVER, SIZE DE, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; External Height:1.615"; External Width:0.62"; For Use With:9 Position D Subminiature Connector RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DE, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; External Height:1.615"; External Width:0.62"; For Use With:9 Position D Subminiature Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size De, Zinc Alloy; Product Range Multicomp Pro - 80K5412 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size De, Zinc Alloy; Product Range Multicomp Pro
80K5412
D Sub Cover, Size De, Zinc Alloy; Product Range Multicomp Pro 80K5412
D SUB COVER, SIZE DE, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; External Height:1.615"; External Width:0.62"; For Use With:9 Position D Subminiature Connector RoHS Compliant: Yes

D SUB COVER, SIZE DE, ZINC ALLOY; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; External Height:1.615"; External Width:0.62"; For Use With:9 Position D Subminiature Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5412
Product Name D Sub Cover, Size De, Zinc Alloy; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 145 mm (5.71 inch)
Bearing Bore / Ring O.D. 5.12 inch (130 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details