multicomp PRO D Sub Cover, Size Db, Plastic; Product Range Multicomp Pro SPC14998

Description
D SUB COVER, SIZE DB, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DB, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Db, Plastic; Product Range Multicomp Pro - 80K5408 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Db, Plastic; Product Range Multicomp Pro
80K5408
D Sub Cover, Size Db, Plastic; Product Range Multicomp Pro 80K5408
D SUB COVER, SIZE DB, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes

D SUB COVER, SIZE DB, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Color:Black; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5408
Product Name D Sub Cover, Size Db, Plastic; Product Range Multicomp Pro
Material Metallised Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Case Cover w/o eyelets - 4632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Nylon; Nylon
View Details
2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details