multicomp PRO D Sub Backshell, Size Da, Plastic; Product Range Multicomp Pro SPC14996

Description
D SUB BACKSHELL, SIZE DA, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Body Material:Metalized-P lastic RoHS Compliant: Yes
Description
D SUB BACKSHELL, SIZE DA, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Body Material:Metalized-P lastic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Da, Plastic; Product Range Multicomp Pro - 80K5406 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Da, Plastic; Product Range Multicomp Pro
80K5406
D Sub Backshell, Size Da, Plastic; Product Range Multicomp Pro 80K5406
D SUB BACKSHELL, SIZE DA, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Body Material:Metalized-P lastic RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DA, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:-; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Body Material:Metalized-Plastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5406
Product Name D Sub Backshell, Size Da, Plastic; Product Range Multicomp Pro
Material Plastic / Polymer; Metalized-Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details