multicomp PRO D Sub Cover, Size De, Abs; Product Range Multicomp Pro SPC14995

Description
D SUB COVER, SIZE DE, ABS; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DE, ABS; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Enclosure Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size De, Abs; Product Range Multicomp Pro - 80K5405 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size De, Abs; Product Range Multicomp Pro
80K5405
D Sub Cover, Size De, Abs; Product Range Multicomp Pro 80K5405
D SUB COVER, SIZE DE, ABS; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Enclosure Material:Plastic RoHS Compliant: Yes

D SUB COVER, SIZE DE, ABS; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5405
Product Name D Sub Cover, Size De, Abs; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details