multicomp PRO D Sub Cover, Size De, Plastic; Product Range Multicomp SPC14994

Description
D SUB COVER, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Material:Metalized-P lastic; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Material:Metalized-P lastic; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size De, Plastic; Product Range Multicomp - 80K5404 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size De, Plastic; Product Range Multicomp
80K5404
D Sub Cover, Size De, Plastic; Product Range Multicomp 80K5404
D SUB COVER, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Material:Metalized-P lastic; Connector Shell Size:DE RoHS Compliant: Yes

D SUB COVER, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Body Material:Metalized-Plastic; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5404
Product Name D Sub Cover, Size De, Plastic; Product Range Multicomp
Material Metallised Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.48 inch (37.5 mm)
View Details
SB ® 350 DUST COVER-RED-2 - 134G3 - Anderson Power Products
Specs
Type Cap
View Details
2 suppliers
Circular Connector Backshells - 2411323 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details