multicomp PRO D Sub Cover, Size Dc, Abs; Product Range Multicomp Pro SPC14992

Description
D SUB COVER, SIZE DC, ABS; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Black RoHS Compliant: Yes
Description
D SUB COVER, SIZE DC, ABS; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dc, Abs; Product Range Multicomp Pro - 80K5403 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dc, Abs; Product Range Multicomp Pro
80K5403
D Sub Cover, Size Dc, Abs; Product Range Multicomp Pro 80K5403
D SUB COVER, SIZE DC, ABS; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Black RoHS Compliant: Yes

D SUB COVER, SIZE DC, ABS; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5403
Product Name D Sub Cover, Size Dc, Abs; Product Range Multicomp Pro
Material ABS (Acrylonitrile Butadiene Styrene) Body
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Assembly, Large, Polystyrene - 677 - Keystone Electronics Corp.
Specs
Type Base
Material Polystyrene
View Details
6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details