multicomp PRO D Sub Cover, 9Pin, Metallized Plastic; Product Range Multicomp Pro SPC14987

Description
D SUB COVER, 9PIN, METALLIZED PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, 9PIN, METALLIZED PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Connector Shell Size:DE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, 9Pin, Metallized Plastic; Product Range Multicomp Pro - 80K5398 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, 9Pin, Metallized Plastic; Product Range Multicomp Pro
80K5398
D Sub Cover, 9Pin, Metallized Plastic; Product Range Multicomp Pro 80K5398
D SUB COVER, 9PIN, METALLIZED PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Connector Shell Size:DE RoHS Compliant: Yes

D SUB COVER, 9PIN, METALLIZED PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:D Sub Cover; Connector Shell Size:DE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5398
Product Name D Sub Cover, 9Pin, Metallized Plastic; Product Range Multicomp Pro
Material Metallised Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, Large - 679 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
4+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details