multicomp PRO D Sub Backshell, Size De, Plastic; Product Range Multicomp Pro SPC14986

Description
D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Body Material:Metalized-P lastic; No. of Positions:9RoHS Compliant: Yes
Description
D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Body Material:Metalized-P lastic; No. of Positions:9RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size De, Plastic; Product Range Multicomp Pro - 80K5397 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size De, Plastic; Product Range Multicomp Pro
80K5397
D Sub Backshell, Size De, Plastic; Product Range Multicomp Pro 80K5397
D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Body Material:Metalized-P lastic; No. of Positions:9RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DE, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:-; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Plastic Backshell; Body Material:Metalized-Plastic; No. of Positions:9RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5397
Product Name D Sub Backshell, Size De, Plastic; Product Range Multicomp Pro
Material Plastic / Polymer; Metalized-Plastic
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details