multicomp PRO D Sub Backshell, Size Da, Plastic; Product Range Multicomp Pro SPC14982

Description
D SUB BACKSHELL, SIZE DA, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Plastic Backshell; Body Color:Black; Body Material:Plastic RoHS Compliant: Yes
Description
D SUB BACKSHELL, SIZE DA, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Plastic Backshell; Body Color:Black; Body Material:Plastic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Da, Plastic; Product Range Multicomp Pro - 80K5395 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Da, Plastic; Product Range Multicomp Pro
80K5395
D Sub Backshell, Size Da, Plastic; Product Range Multicomp Pro 80K5395
D SUB BACKSHELL, SIZE DA, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Plastic Backshell; Body Color:Black; Body Material:Plastic RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DA, PLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Plastic Backshell; Body Color:Black; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5395
Product Name D Sub Backshell, Size Da, Plastic; Product Range Multicomp Pro
Material Plastic / Polymer; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details