multicomp PRO D Sub Cover, Size De, Polypropylene; Product Range Multicomp Pro SPC14980

Description
D SUB COVER, SIZE DE, POLYPROPYLENE; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:One Piece Connector Cover; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DE, POLYPROPYLENE; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:One Piece Connector Cover; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size De, Polypropylene; Product Range Multicomp Pro - 80K5394 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size De, Polypropylene; Product Range Multicomp Pro
80K5394
D Sub Cover, Size De, Polypropylene; Product Range Multicomp Pro 80K5394
D SUB COVER, SIZE DE, POLYPROPYLENE; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:One Piece Connector Cover; Body Color:Black RoHS Compliant: Yes

D SUB COVER, SIZE DE, POLYPROPYLENE; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body; Accessory Type:One Piece Connector Cover; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5394
Product Name D Sub Cover, Size De, Polypropylene; Product Range Multicomp Pro
Material PP (Polypropylene) Body
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9480000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 14.25 inch (362 mm)
Length 0.1575 inch (4 mm)
View Details
Cover - 2000-115 - WAGO
Specs
Type Cap
Width 0.1437 inch (3.65 mm)
Length 0.2283 inch (5.8 mm)
View Details
D Sub Backshells - 2836871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details