multicomp PRO Gender Changer Cover, Plastic; Product Range Multicomp Pro SPC14973

Description
GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.087" RoHS Compliant: Yes
Datasheet
Description
GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.087" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gender Changer Cover, Plastic; Product Range Multicomp Pro - 80K5393 - Newark, An Avnet Company
Chicago, IL, United States
Gender Changer Cover, Plastic; Product Range Multicomp Pro
80K5393
Gender Changer Cover, Plastic; Product Range Multicomp Pro 80K5393
GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.087" RoHS Compliant: Yes

GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.087" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5393
Product Name Gender Changer Cover, Plastic; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details