multicomp PRO Gender Changer Cover, Plastic; Product Range Multicomp Pro SPC14972

Description
GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.047" RoHS Compliant: Yes
Datasheet
Description
GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.047" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gender Changer Cover, Plastic; Product Range Multicomp Pro - 80K5392 - Newark, An Avnet Company
Chicago, IL, United States
Gender Changer Cover, Plastic; Product Range Multicomp Pro
80K5392
Gender Changer Cover, Plastic; Product Range Multicomp Pro 80K5392
GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.047" RoHS Compliant: Yes

GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.047" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5392
Product Name Gender Changer Cover, Plastic; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details