multicomp PRO Gender Changer Cover, Plastic; Product Range Multicomp Pro SPC14971

Description
GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.04" RoHS Compliant: Yes
Description
GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.04" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Gender Changer Cover, Plastic; Product Range Multicomp Pro - 80K5391 - Newark, An Avnet Company
Chicago, IL, United States
Gender Changer Cover, Plastic; Product Range Multicomp Pro
80K5391
Gender Changer Cover, Plastic; Product Range Multicomp Pro 80K5391
GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.04" RoHS Compliant: Yes

GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.04" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5391
Product Name Gender Changer Cover, Plastic; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details