multicomp PRO Gender Changer Cover, Abs; Product Range Multicomp Pro SPC14970

Description
GENDER CHANGER COVER, ABS; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Gender Changer Cover; Body Color:Grey; External Depth:2.067" RoHS Compliant: Yes
Datasheet
Description
GENDER CHANGER COVER, ABS; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Gender Changer Cover; Body Color:Grey; External Depth:2.067" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gender Changer Cover, Abs; Product Range Multicomp Pro - 80K5390 - Newark, An Avnet Company
Chicago, IL, United States
Gender Changer Cover, Abs; Product Range Multicomp Pro
80K5390
Gender Changer Cover, Abs; Product Range Multicomp Pro 80K5390
GENDER CHANGER COVER, ABS; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Gender Changer Cover; Body Color:Grey; External Depth:2.067" RoHS Compliant: Yes

GENDER CHANGER COVER, ABS; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Gender Changer Cover; Body Color:Grey; External Depth:2.067" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5390
Product Name Gender Changer Cover, Abs; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details