GENDER CHANGER COVER, PLASTIC; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Accessory Type:Gender Changer Cover; Body Color:Grey; Enclosure Material:Plastic; External Depth:2.083" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 80K5389 |
| Product Name | Gender Changer Cover, Plastic; Product Range Multicomp Pro |