multicomp PRO Gender Changer Cover, Abs; Product Range Multicomp Pro SPC14964

Description
GENDER CHANGER COVER, ABS; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Gender Changer Cover; Body Color:Black; External Depth:2.083" RoHS Compliant: Yes
Datasheet
Description
GENDER CHANGER COVER, ABS; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Gender Changer Cover; Body Color:Black; External Depth:2.083" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gender Changer Cover, Abs; Product Range Multicomp Pro - 80K5384 - Newark, An Avnet Company
Chicago, IL, United States
Gender Changer Cover, Abs; Product Range Multicomp Pro
80K5384
Gender Changer Cover, Abs; Product Range Multicomp Pro 80K5384
GENDER CHANGER COVER, ABS; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Gender Changer Cover; Body Color:Black; External Depth:2.083" RoHS Compliant: Yes

GENDER CHANGER COVER, ABS; Product Range:-; D Sub Shell Size:-; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Gender Changer Cover; Body Color:Black; External Depth:2.083" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 80K5384
Product Name Gender Changer Cover, Abs; Product Range Multicomp Pro
Material ABS (Acrylonitrile Butadiene Styrene) Body
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details