multicomp PRO D Sub Cover, Size Dd, Abs; Product Range Multicomp Pro SPC14962

Description
D SUB COVER, SIZE DD, ABS; Product Range:Deluxe Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DD, ABS; Product Range:Deluxe Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dd, Abs; Product Range Multicomp Pro - 80K5383 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dd, Abs; Product Range Multicomp Pro
80K5383
D Sub Cover, Size Dd, Abs; Product Range Multicomp Pro 80K5383
D SUB COVER, SIZE DD, ABS; Product Range:Deluxe Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Black RoHS Compliant: Yes

D SUB COVER, SIZE DD, ABS; Product Range:Deluxe Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Accessory Type:Metalized Plastic Cover; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5383
Product Name D Sub Cover, Size Dd, Abs; Product Range Multicomp Pro
Material ABS (Acrylonitrile Butadiene Styrene) Body
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Case Cover w/ eyelets - 4634 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Material Nylon; Nylon
View Details
6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9441200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.24 inch (31.5 mm)
View Details