multicomp PRO Dust Cap, Zinc Alloy; Product Range Multicomp Pro SPC14956

Description
DUST CAP, ZINC ALLOY; Product Range:-; Connector Body Material:Zinc Alloy Body; Accessory Type:Dust Cap; Enclosure Material:Zinc Alloy; External Depth:1.85"; External Height:0.58"; External Width:2.07"; No. of Positions:50 RoHS Compliant: Yes
Description
DUST CAP, ZINC ALLOY; Product Range:-; Connector Body Material:Zinc Alloy Body; Accessory Type:Dust Cap; Enclosure Material:Zinc Alloy; External Depth:1.85"; External Height:0.58"; External Width:2.07"; No. of Positions:50 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dust Cap, Zinc Alloy; Product Range Multicomp Pro - 80K5379 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, Zinc Alloy; Product Range Multicomp Pro
80K5379
Dust Cap, Zinc Alloy; Product Range Multicomp Pro 80K5379
DUST CAP, ZINC ALLOY; Product Range:-; Connector Body Material:Zinc Alloy Body; Accessory Type:Dust Cap; Enclosure Material:Zinc Alloy; External Depth:1.85"; External Height:0.58"; External Width:2.07"; No. of Positions:50 RoHS Compliant: Yes

DUST CAP, ZINC ALLOY; Product Range:-; Connector Body Material:Zinc Alloy Body; Accessory Type:Dust Cap; Enclosure Material:Zinc Alloy; External Depth:1.85"; External Height:0.58"; External Width:2.07"; No. of Positions:50 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 80K5379
Product Name Dust Cap, Zinc Alloy; Product Range Multicomp Pro
Material Zinc Alloy Body
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Open & Shorting Caps - Y12345-000 - TE Connectivity
Specs
Shape / Application Round
Overall Length 2.87 inch (72.9 mm)
View Details
EPDM Caps - EC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material EPDM
View Details