multicomp PRO Ethernet Cover, Size Da, Metal; Product Range Multicomp Pro SPC14944

Description
ETHERNET COVER, SIZE DA, METAL; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Metal Ethernet Cover; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet
Description
ETHERNET COVER, SIZE DA, METAL; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Metal Ethernet Cover; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cover, Size Da, Metal; Product Range Multicomp Pro - 80K5374 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cover, Size Da, Metal; Product Range Multicomp Pro
80K5374
Ethernet Cover, Size Da, Metal; Product Range Multicomp Pro 80K5374
ETHERNET COVER, SIZE DA, METAL; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Metal Ethernet Cover; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes

ETHERNET COVER, SIZE DA, METAL; Product Range:Deluxe Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metal Body; Accessory Type:Metal Ethernet Cover; Connector Shell Size:DA; Enclosure Material:Metal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 80K5374
Product Name Ethernet Cover, Size Da, Metal; Product Range Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details