multicomp PRO D Sub Cover, Size Dc, Thermoplastic; Product Range Multicomp Pro SPC14941

Description
D SUB COVER, SIZE DC, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Cover; Body Color:Black; Body Material:Polyproylen e RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DC, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Cover; Body Color:Black; Body Material:Polyproylen e RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Dc, Thermoplastic; Product Range Multicomp Pro - 80K5373 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Dc, Thermoplastic; Product Range Multicomp Pro
80K5373
D Sub Cover, Size Dc, Thermoplastic; Product Range Multicomp Pro 80K5373
D SUB COVER, SIZE DC, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Cover; Body Color:Black; Body Material:Polyproylen e RoHS Compliant: Yes

D SUB COVER, SIZE DC, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DC; Cable Exit Angle:45°; Connector Body Material:Thermoplastic Body; Accessory Type:D Sub Cover; Body Color:Black; Body Material:Polyproylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5373
Product Name D Sub Cover, Size Dc, Thermoplastic; Product Range Multicomp Pro
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona - KA1-9600402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.66 inch (67.5 mm)
View Details
D Sub Backshells - 2835809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Die Cast Zinc
View Details