multicomp PRO D Sub Cover, Size Db, Thermoplastic; Product Range Multicomp Pro SPC14939

Description
D SUB COVER, SIZE DB, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:Two-piece Cover; Body Color:Black; Body Material:Polyproylen e RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DB, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:Two-piece Cover; Body Color:Black; Body Material:Polyproylen e RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Db, Thermoplastic; Product Range Multicomp Pro - 15R2427 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Db, Thermoplastic; Product Range Multicomp Pro
15R2427
D Sub Cover, Size Db, Thermoplastic; Product Range Multicomp Pro 15R2427
D SUB COVER, SIZE DB, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:Two-piece Cover; Body Color:Black; Body Material:Polyproylen e RoHS Compliant: Yes

D SUB COVER, SIZE DB, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DB; Cable Exit Angle:45°; Connector Body Material:Thermoplastic Body; Accessory Type:Two-piece Cover; Body Color:Black; Body Material:Polyproylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15R2427
Product Name D Sub Cover, Size Db, Thermoplastic; Product Range Multicomp Pro
Material Polyproylene
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details