multicomp PRO D Sub Cover, Size De, Thermoplastic; Product Range Multicomp Pro SPC14936

Description
D SUB COVER, SIZE DE, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:Two-piece Cover; Body Color:Black; Body Material:Polyproylen e RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DE, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:Two-piece Cover; Body Color:Black; Body Material:Polyproylen e RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size De, Thermoplastic; Product Range Multicomp Pro - 15R2425 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size De, Thermoplastic; Product Range Multicomp Pro
15R2425
D Sub Cover, Size De, Thermoplastic; Product Range Multicomp Pro 15R2425
D SUB COVER, SIZE DE, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Thermoplast ic Body; Accessory Type:Two-piece Cover; Body Color:Black; Body Material:Polyproylen e RoHS Compliant: Yes

D SUB COVER, SIZE DE, THERMOPLASTIC; Product Range:Deluxe Series; D Sub Shell Size:DE; Cable Exit Angle:45°; Connector Body Material:Thermoplastic Body; Accessory Type:Two-piece Cover; Body Color:Black; Body Material:Polyproylene RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 15R2425
Product Name D Sub Cover, Size De, Thermoplastic; Product Range Multicomp Pro
Material Polyproylene
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details