multicomp PRO D Sub Backshell, Size Db, Plastic; D Sub Shell Size Multicomp SPC14930

Description
D SUB BACKSHELL, SIZE DB, PLASTIC; D Sub Shell Size:DB; Connector Body Material:Plastic; Accessory Type:Plastic Backshell; Body Color:Grey; Connector Shell Size:DB; Connector Type:Connector Backshell; Enclosure Material:Plastic RoHS Compliant: Yes
Description
D SUB BACKSHELL, SIZE DB, PLASTIC; D Sub Shell Size:DB; Connector Body Material:Plastic; Accessory Type:Plastic Backshell; Body Color:Grey; Connector Shell Size:DB; Connector Type:Connector Backshell; Enclosure Material:Plastic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, Size Db, Plastic; D Sub Shell Size Multicomp - 80K5369 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, Size Db, Plastic; D Sub Shell Size Multicomp
80K5369
D Sub Backshell, Size Db, Plastic; D Sub Shell Size Multicomp 80K5369
D SUB BACKSHELL, SIZE DB, PLASTIC; D Sub Shell Size:DB; Connector Body Material:Plastic; Accessory Type:Plastic Backshell; Body Color:Grey; Connector Shell Size:DB; Connector Type:Connector Backshell; Enclosure Material:Plastic RoHS Compliant: Yes

D SUB BACKSHELL, SIZE DB, PLASTIC; D Sub Shell Size:DB; Connector Body Material:Plastic; Accessory Type:Plastic Backshell; Body Color:Grey; Connector Shell Size:DB; Connector Type:Connector Backshell; Enclosure Material:Plastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80K5369
Product Name D Sub Backshell, Size Db, Plastic; D Sub Shell Size Multicomp
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products