multicomp PRO D Sub Cover, Size Da, Thermoplastic; Product Range Multicomp SPC14926

Description
D SUB COVER, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Cover; Body Color:Grey; Connector Shell Size:DA; No. of Positions:15 RoHS Compliant: Yes
Datasheet
Description
D SUB COVER, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Cover; Body Color:Grey; Connector Shell Size:DA; No. of Positions:15 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Cover, Size Da, Thermoplastic; Product Range Multicomp - 80K5367 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Cover, Size Da, Thermoplastic; Product Range Multicomp
80K5367
D Sub Cover, Size Da, Thermoplastic; Product Range Multicomp 80K5367
D SUB COVER, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:D Sub Cover; Body Color:Grey; Connector Shell Size:DA; No. of Positions:15 RoHS Compliant: Yes

D SUB COVER, SIZE DA, THERMOPLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:D Sub Cover; Body Color:Grey; Connector Shell Size:DA; No. of Positions:15 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 80K5367
Product Name D Sub Cover, Size Da, Thermoplastic; Product Range Multicomp
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details
D Sub Backshells - 329440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details