multicomp PRO Strain Relief, Polypropylene Homopolymer; Accessory Type Multicomp SPC14922

Description
STRAIN RELIEF, POLYPROPYLENE HOMOPOLYMER; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PP (Polypropylene); Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, POLYPROPYLENE HOMOPOLYMER; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PP (Polypropylene); Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Polypropylene Homopolymer; Accessory Type Multicomp - 80K5364 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Polypropylene Homopolymer; Accessory Type Multicomp
80K5364
Strain Relief, Polypropylene Homopolymer; Accessory Type Multicomp 80K5364
STRAIN RELIEF, POLYPROPYLENE HOMOPOLYMER; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions ; Strain Relief Material:PP (Polypropylene); Product Range:-; Colour:Red RoHS Compliant: Yes

STRAIN RELIEF, POLYPROPYLENE HOMOPOLYMER; Accessory Type:Strain Relief Boot; For Use With:RJ-45; No. of Positions:1Positions; Strain Relief Material:PP (Polypropylene); Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 80K5364
Product Name Strain Relief, Polypropylene Homopolymer; Accessory Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 1/2 in. NPT;3 to 9 mm; 12.5 mm; 44 mm; Neoprene - 70075270 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825340 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Connector Strain Relief - 5745171-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details