RF COAX ADAPTOR, TNC PLUG-SMA JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 64K0085 |
| Product Name | Rf Coax Adaptor, Tnc Plug-Sma Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | SMA; TNC |