RF/COAXIAL ADAPTER, SMA REV POL PLUG-N JACK; Convert From Coax Type:SMA RP; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 35K4141 |
| Product Name | Rf/coaxial Adapter, Sma Rev Pol Plug-N Jack; Convert From Coax Type Multicomp |
| Connector Type | SMA |