multicomp PRO Rf/coaxial Adapter, Tnc Plug-N Jack; Convert From Coax Type Multicomp SPC14813

Description
RF/COAXIAL ADAPTER, TNC PLUG-N JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, TNC PLUG-N JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Tnc Plug-N Jack; Convert From Coax Type Multicomp - 35K4140 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Tnc Plug-N Jack; Convert From Coax Type Multicomp
35K4140
Rf/coaxial Adapter, Tnc Plug-N Jack; Convert From Coax Type Multicomp 35K4140
RF/COAXIAL ADAPTER, TNC PLUG-N JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, TNC PLUG-N JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 35K4140
Product Name Rf/coaxial Adapter, Tnc Plug-N Jack; Convert From Coax Type Multicomp
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
UHF Female Bulkhead Receptacle, 4 Hole Plate Mount - 9241 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - 8021E2 - Maury Microwave
Specs
Gender Female / Jack
Frequency 34.000 GHz
View Details