multicomp PRO Rf/coaxial Adapter, Rp N Plug-N Plug; Convert From Coax Type Multicomp SPC14811

Description
RF/COAXIAL ADAPTER, RP N PLUG-N PLUG; Convert From Coax Type:N RP; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, RP N PLUG-N PLUG; Convert From Coax Type:N RP; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Rp N Plug-N Plug; Convert From Coax Type Multicomp - 35K4138 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Rp N Plug-N Plug; Convert From Coax Type Multicomp
35K4138
Rf/coaxial Adapter, Rp N Plug-N Plug; Convert From Coax Type Multicomp 35K4138
RF/COAXIAL ADAPTER, RP N PLUG-N PLUG; Convert From Coax Type:N RP; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, RP N PLUG-N PLUG; Convert From Coax Type:N RP; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 35K4138
Product Name Rf/coaxial Adapter, Rp N Plug-N Plug; Convert From Coax Type Multicomp
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1122353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
BNC Male Connector - 8920 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug
View Details
Coaxial Adapters - CC-A-185-MF - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 67.000 GHz
View Details