RF COAXIAL, QMA PLUG, 50 OHM, CABLE; Connector Type:QMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Frequency Max:6GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 35K4132 |
| Product Name | Rf Coaxial, Qma Plug, 50 Ohm, Cable; Connector Type Multicomp Pro |
| Connector Type | QMA |