RF/COAXIAL, SMA PLUG, STR, 50 OHM, CRIMP; Connector Type:SMA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 35K4131 |
| Product Name | Rf/coaxial, Sma Plug, Str, 50 Ohm, Crimp; Connector Type Multicomp Pro |
| Connector Type | SMA |