multicomp PRO Sleeving, Insulating, 22.225Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro SPC14523

Description
SLEEVING, INSULATING, 22.225MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:22.225mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Description
SLEEVING, INSULATING, 22.225MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:22.225mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 22.225Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro - 26K1794 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 22.225Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro
26K1794
Sleeving, Insulating, 22.225Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro 26K1794
SLEEVING, INSULATING, 22.225MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:22.225mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

SLEEVING, INSULATING, 22.225MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:22.225mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26K1794
Product Name Sleeving, Insulating, 22.225Mm, Black, 50Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1 1/2-01-QB6IN-1 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details