multicomp PRO Crossover Patch Cord, Cat5E, 15Ft; Lan Category Multicomp SPC13954

Description
CROSSOVER PATCH CORD, CAT5E, 15FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CROSSOVER PATCH CORD, CAT5E, 15FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crossover Patch Cord, Cat5E, 15Ft; Lan Category Multicomp - 21J7105 - Newark, An Avnet Company
Chicago, IL, United States
Crossover Patch Cord, Cat5E, 15Ft; Lan Category Multicomp
21J7105
Crossover Patch Cord, Cat5E, 15Ft; Lan Category Multicomp 21J7105
CROSSOVER PATCH CORD, CAT5E, 15FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes

CROSSOVER PATCH CORD, CAT5E, 15FT; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Pink; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21J7105
Product Name Crossover Patch Cord, Cat5E, 15Ft; Lan Category Multicomp
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 16.4 ft (50 dm)
View Details