multicomp PRO Ethernet Cable, Cat6, 100Ft, Blue; Lan Category Multicomp SPC13947

Description
ETHERNET CABLE, CAT6, 100FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Blue; Product Range:-; Cable Length:100ft RoHS Compliant: Yes
Datasheet
Description
ETHERNET CABLE, CAT6, 100FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Blue; Product Range:-; Cable Length:100ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Cable, Cat6, 100Ft, Blue; Lan Category Multicomp - 21J7045 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Cable, Cat6, 100Ft, Blue; Lan Category Multicomp
21J7045
Ethernet Cable, Cat6, 100Ft, Blue; Lan Category Multicomp 21J7045
ETHERNET CABLE, CAT6, 100FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Blue; Product Range:-; Cable Length:100ft RoHS Compliant: Yes

ETHERNET CABLE, CAT6, 100FT, BLUE; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:100ft; Cable Length - Metric:30.5m; Jacket Color:Blue; Product Range:-; Cable Length:100ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21J7045
Product Name Ethernet Cable, Cat6, 100Ft, Blue; Lan Category Multicomp
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 0.9843 ft (3 dm)
Connector Type Sub-D connector
View Details