RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:-; Contact Plating:-; Frequency Max:11GHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 12J5030 |
| Product Name | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro |
| Gender | Male / Plug |