multicomp PRO Screw, Thumb, Stainless Steel, 4-40, 0.938Inch; Thread Size Imperial Multicomp SPC13756

Description
SCREW, THUMB, STAINLESS STEEL, 4-40, 0.938INCH; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.938"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:
Datasheet
Description
SCREW, THUMB, STAINLESS STEEL, 4-40, 0.938INCH; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.938"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Thumb, Stainless Steel, 4-40, 0.938Inch; Thread Size Imperial Multicomp - 11J3881 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Thumb, Stainless Steel, 4-40, 0.938Inch; Thread Size Imperial Multicomp
11J3881
Screw, Thumb, Stainless Steel, 4-40, 0.938Inch; Thread Size Imperial Multicomp 11J3881
SCREW, THUMB, STAINLESS STEEL, 4-40, 0.938INCH; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.938"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:

SCREW, THUMB, STAINLESS STEEL, 4-40, 0.938INCH; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.938"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 11J3881
Product Name Screw, Thumb, Stainless Steel, 4-40, 0.938Inch; Thread Size Imperial Multicomp
Screw Type Thumb Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M2 x 0.4 Cap Screw, 8 mm Long, Qty 50 - SH2MS08 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details
Machine Screw - 335-1147-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details