multicomp PRO Power Cord Nema5-15P/nemac-13, 12Ft Gray; Connector Type A Multicomp SPC13693

Description
POWER CORD NEMA5-15P/NEMAC-13, 12FT GRAY; Connector Type A:NEMA 5-15P HG Right Angle; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/NEMAC-13, 12FT GRAY; Connector Type A:NEMA 5-15P HG Right Angle; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/nemac-13, 12Ft Gray; Connector Type A Multicomp - 09J8894 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/nemac-13, 12Ft Gray; Connector Type A Multicomp
09J8894
Power Cord Nema5-15P/nemac-13, 12Ft Gray; Connector Type A Multicomp 09J8894
POWER CORD NEMA5-15P/NEMAC-13, 12FT GRAY; Connector Type A:NEMA 5-15P HG Right Angle; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

POWER CORD NEMA5-15P/NEMAC-13, 12FT GRAY; Connector Type A:NEMA 5-15P HG Right Angle; Connector Type B:IEC 60320 C13; Cable Length - Metric:3.7m; Current Rating:-; Voltage Rating:-; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 09J8894
Product Name Power Cord Nema5-15P/nemac-13, 12Ft Gray; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details