multicomp PRO Fasteners, Screws; Thread Size Metric Multicomp SPC13394

Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Multicomp - 09J5908 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Multicomp
09J5908
Fasteners, Screws; Thread Size Metric Multicomp 09J5908
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:25.4mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 09J5908
Product Name Fasteners, Screws; Thread Size Metric Multicomp
Head Type Flat Head; Other; Flat / Countersunk Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details