multicomp PRO Fasteners, Screws; Thread Size Metric Multicomp SPC13374

Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:19.05mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet
Description
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:19.05mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fasteners, Screws; Thread Size Metric Multicomp - 09J5888 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Screws; Thread Size Metric Multicomp
09J5888
Fasteners, Screws; Thread Size Metric Multicomp 09J5888
FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:19.05mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes

FASTENERS, SCREWS; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:19.05mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Binder Head Slotted; Product Range:-; Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 09J5888
Product Name Fasteners, Screws; Thread Size Metric Multicomp
Head Type Binding Head  ; Other; Binder Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

M4 x 0.7 Setscrew, 20 mm Long, Qty 50 - SS4MS20 - Newport MKS
Specs
Screw Type Set Screw
Metric M4
View Details
Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Brass Machine Screw - 240 / 241 / 242 / 243 - BRIM Electronics, Inc.
Specs
Screw Type Machine Screw
Material Brass
Finish Nickel Plated
View Details