multicomp PRO Power Cord Nema6-15P/iec, 9.8Ft 10A, Black; Connector Type A Multicomp SPC13314

Description
POWER CORD NEMA6-15P/IEC, 9.8FT 10A, BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:150VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA6-15P/IEC, 9.8FT 10A, BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:150VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema6-15P/iec, 9.8Ft 10A, Black; Connector Type A Multicomp - 11J3581 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema6-15P/iec, 9.8Ft 10A, Black; Connector Type A Multicomp
11J3581
Power Cord Nema6-15P/iec, 9.8Ft 10A, Black; Connector Type A Multicomp 11J3581
POWER CORD NEMA6-15P/IEC, 9.8FT 10A, BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:150VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

POWER CORD NEMA6-15P/IEC, 9.8FT 10A, BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:150VAC; Jacket Color:Black; Product Range:-; Cable Length:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11J3581
Product Name Power Cord Nema6-15P/iec, 9.8Ft 10A, Black; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details