multicomp PRO Power Cord Iec60320C-13/14 3.25Ft 13A Black; Connector Type A Multicomp SPC13313

Description
POWER CORD IEC60320C-13/14 3.25FT 13A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
POWER CORD IEC60320C-13/14 3.25FT 13A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Iec60320C-13/14 3.25Ft 13A Black; Connector Type A Multicomp - 11J3580 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Iec60320C-13/14 3.25Ft 13A Black; Connector Type A Multicomp
11J3580
Power Cord Iec60320C-13/14 3.25Ft 13A Black; Connector Type A Multicomp 11J3580
POWER CORD IEC60320C-13/14 3.25FT 13A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

POWER CORD IEC60320C-13/14 3.25FT 13A BLACK; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:991mm; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3580
Product Name Power Cord Iec60320C-13/14 3.25Ft 13A Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Continental European 10Amp Cordset w/ C13 Connector - 86232790 - Interpower
Specs
Cord Color orange
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details