multicomp PRO Power Cord Nema5-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp SPC13298

Description
POWER CORD NEMA5-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA5-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema5-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp - 11J3570 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema5-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp
11J3570
Power Cord Nema5-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp 11J3570
POWER CORD NEMA5-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes

POWER CORD NEMA5-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3570
Product Name Power Cord Nema5-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
IEC Power Cords - 812285-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
12IN 45° Style Fan Power Cord - 07145-12 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 12 inch (305 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers