multicomp PRO Power Cord, Nema5-15P, 7.5Ft, 10A, Black; Connector To Connector Multicomp SPC13286

Description
POWER CORD, NEMA5-15P, 7.5FT, 10A, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.29m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:7.5ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 7.5FT, 10A, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.29m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:7.5ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 7.5Ft, 10A, Black; Connector To Connector Multicomp - 11J3561 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 7.5Ft, 10A, Black; Connector To Connector Multicomp
11J3561
Power Cord, Nema5-15P, 7.5Ft, 10A, Black; Connector To Connector Multicomp 11J3561
POWER CORD, NEMA5-15P, 7.5FT, 10A, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.29m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:7.5ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 7.5FT, 10A, BLACK; Connector to Connector:NEMA 5-15P to IEC 60320 C13; Cable Length - Metric:2.29m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:7.5ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3561
Product Name Power Cord, Nema5-15P, 7.5Ft, 10A, Black; Connector To Connector Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
50IN T Type Style Fan Power Cord - 07199-50 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 50 inch (1270 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers
North American 10Amp Cordset w/C13 Connector - 70405060234 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details