multicomp PRO Power Cord, Nema5-15P/iec C13, 15Ft, 13A, Gray; Connector Type A Multicomp SPC13268

Description
POWER CORD, NEMA5-15P/IEC C13, 15FT, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:15ftRoHS Compliant: Yes
Description
POWER CORD, NEMA5-15P/IEC C13, 15FT, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:15ftRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P/iec C13, 15Ft, 13A, Gray; Connector Type A Multicomp - 11J3548 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P/iec C13, 15Ft, 13A, Gray; Connector Type A Multicomp
11J3548
Power Cord, Nema5-15P/iec C13, 15Ft, 13A, Gray; Connector Type A Multicomp 11J3548
POWER CORD, NEMA5-15P/IEC C13, 15FT, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:15ftRoHS Compliant: Yes

POWER CORD, NEMA5-15P/IEC C13, 15FT, 13A, GRAY; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:4.6m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length:15ftRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11J3548
Product Name Power Cord, Nema5-15P/iec C13, 15Ft, 13A, Gray; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details