multicomp PRO Power Cord Nema6-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp SPC13265

Description
POWER CORD NEMA6-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD NEMA6-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord Nema6-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp - 11J3545 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord Nema6-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp
11J3545
Power Cord Nema6-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp 11J3545
POWER CORD NEMA6-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes

POWER CORD NEMA6-15P/IEC, 6.6FT 10A, BLACK; Connector Type A:NEMA 6-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3545
Product Name Power Cord Nema6-15P/iec, 6.6Ft 10A, Black; Connector Type A Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
United Kingdom/Ireland 5A Power Cord - 86240350 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details