multicomp PRO Power Cord, Nema5-15P, 6Ft, 10A, Black; Connector Type A Multicomp SPC13258

Description
POWER CORD, NEMA5-15P, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 6Ft, 10A, Black; Connector Type A Multicomp - 11J3538 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 6Ft, 10A, Black; Connector Type A Multicomp
11J3538
Power Cord, Nema5-15P, 6Ft, 10A, Black; Connector Type A Multicomp 11J3538
POWER CORD, NEMA5-15P, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C5; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11J3538
Product Name Power Cord, Nema5-15P, 6Ft, 10A, Black; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details