multicomp PRO Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Multicomp SPC13256

Description
POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Multicomp - 11J3536 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Multicomp
11J3536
Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Multicomp 11J3536
POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 8FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.44m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11J3536
Product Name Power Cord, Nema5-15P, 8Ft, 10A, Black; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details