multicomp PRO Power Cord, Nema5-15P, 6Ft, 10A, Black; Connector Type A Multicomp SPC13255

Description
POWER CORD, NEMA5-15P, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 6Ft, 10A, Black; Connector Type A Multicomp - 11J3535 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 6Ft, 10A, Black; Connector Type A Multicomp
11J3535
Power Cord, Nema5-15P, 6Ft, 10A, Black; Connector Type A Multicomp 11J3535
POWER CORD, NEMA5-15P, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 6FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 11J3535
Product Name Power Cord, Nema5-15P, 6Ft, 10A, Black; Connector Type A Multicomp
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details