multicomp PRO Power Cord, Nema5-15P, 20Ft, 10A, Black; Connector Type A Multicomp SPC13253

Description
POWER CORD, NEMA5-15P, 20FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:20ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 20FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:20ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 20Ft, 10A, Black; Connector Type A Multicomp - 11J3533 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 20Ft, 10A, Black; Connector Type A Multicomp
11J3533
Power Cord, Nema5-15P, 20Ft, 10A, Black; Connector Type A Multicomp 11J3533
POWER CORD, NEMA5-15P, 20FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:20ftRoHS Compliant: Yes

POWER CORD, NEMA5-15P, 20FT, 10A, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:6.1m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:20ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 11J3533
Product Name Power Cord, Nema5-15P, 20Ft, 10A, Black; Connector Type A Multicomp
Cord Length 240 inch (6100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 377003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
North American NEMA 5-20 Cord Set w/ Angled C19 - 86221255 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details